The REF43GSZ is a 2.5 V low power precision voltage reference in an 8-pin SOIC package, designed for use in data acquisition systems requiring stable reference voltage. It has an initial accuracy of 0.10% and a temperature coefficient of 25 ppm/°C, with an operating temperature range of -40°C to +85°C. The device features zener-zap trimming and a curvature correction circuit to ensure low thermal drift. ESD protection is incorporated, but proper handling procedures are recommended to prevent damage.
IC VREF SERIES 0.1% 8SOIC Product overview: REF43GSZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF43GSZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF43GSZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |