The REF43GS is a 2.5 V low power precision voltage reference in an 8-pin SOIC package, designed for use in 8-, 10-, and 12-bit data acquisition systems. It offers an initial accuracy of 0.10% and a temperature coefficient of 25 ppm/°C, with operating temperature range from -40°C to +85°C. The device includes a curvature correction circuit to reduce thermal drift and is built with zener-zap trimming for output voltage and temperature coefficient stability. ESD protection is integrated, but proper handling precautions are recommended.
IC VREF SERIES 0.1% 8SOIC Product overview: REF43GS from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF43GS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF43GS |
| Product Name | Precision Voltage Reference IC |
| Type | Series |