The REF43GP is a 2.5 V low power precision voltage reference in an 8-pin plastic DIP package, designed for use in 8-, 10-, and 12-bit data acquisition systems. It offers a 0.10% initial accuracy and a temperature coefficient of 25 ppm/℃, with operation from -40℃ to +85℃. The device features zener-zap trimming for tight output tolerance and curvature correction to minimize thermal drift. ESD protection is incorporated, but proper handling procedures are recommended to prevent damage.
IC VREF SERIES 0.1% 8DIP Product overview: REF43GPZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF43GPZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF43GPZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |