The REF198FS is a precision micropower, low dropout voltage reference providing a stable 4.096 V output with ±2 mV maximum initial accuracy and a temperature coefficient of 5 ppm/°C maximum. It operates from a supply voltage as low as 100 mV above the output voltage, drawing less than 45 μA of supply current, and reduces consumption to less than 15 μA in sleep mode. The device offers 30 mA output current capability, 4 ppm/mA load regulation, and 4 ppm/V line regulation. It is housed in an 8-lead SOIC package and is specified for operation over the extended industrial temperature range of −40°C to +85°C.
IC VREF SERIES PREC 4.096V 8SOIC / Voltage Reference IC V 8-SOIC Product overview: REF198FS from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF198FS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF198FS |
| Product Name | 4.096V SOIC Precision Voltage Reference IC |
| Package Type | Other; Tube |