The REF198ESZ is a precision micropower, low dropout voltage reference offering a nominally 4.096 V output with ±2 mV initial accuracy and a maximum temperature coefficient of 5 ppm/°C. It operates from a supply voltage 100 mV above the output and draws less than 45 μA supply current, reducing to less than 15 μA in sleep mode. The device provides 30 mA output current, has 4 ppm/mA load regulation, and 4 ppm/V line regulation. It includes short-circuit protection and a sleep mode controlled by a TTL or CMOS signal. The part is packaged in an 8-lead SOIC_N with dimensions consistent with the R-8 suffix. It is specified for the extended industrial temperature range of −40°C to +85°C.
IC VREF SERIES 0.05% 8SOIC Product overview: REF198ESZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF198ESZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF198ESZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |