The REF198ES is a precision micropower, low dropout voltage reference with a nominal output voltage of 4.096 V, designed for applications such as portable instruments, ADCs and DACs, and solar-powered systems. It operates from a supply voltage as low as 100 mV above the output voltage and consumes less than 45 μA of supply current, reducing to less than 15 μA in sleep mode. The device features a maximum temperature coefficient of 5 ppm/°C and an initial accuracy of ±2 mV. It is housed in an 8-lead SOIC package and is specified over the extended industrial temperature range of −40°C to +85°C, with typical performance characterized up to +125°C. Test pins and sleep mode control are provided for flexible system integration.
IC VREF SERIES 0.05% 8SOIC Product overview: REF198ES from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF198ES can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF198ES |
| Product Name | Precision Voltage Reference IC |
| Type | Series |