The REF195 is a micropower, low dropout voltage reference providing a 5.00 V output with ±2 mV initial accuracy and a maximum temperature coefficient of 5 ppm/°C. It operates from a supply voltage 100 mV above the output and draws less than 45 μA under normal conditions, reducing to less than 15 μA in sleep mode. The device delivers up to 30 mA output current with a load regulation of 4 ppm/mA and line regulation of 4 ppm/V. It includes short-circuit protection and is specified for operation from −40°C to +85°C. The REF195GS is offered in an 8-lead SOIC package with test pins left unconnected.
IC VREF SERIES 0.2% 8SOIC Product overview: REF195GS from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF195GS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF195GS |
| Product Name | Precision Voltage Reference IC |
| Type | Series |