The REF195 is a precision micropower, low dropout voltage reference with a nominal output voltage of 5.00 V, available in an 8-lead SOIC package. It operates over the extended industrial temperature range of −40°C to +85°C, maintains a maximum supply current of 45 μA, and can source up to 30 mA of output current. The device has a maximum temperature coefficient of 5 ppm/°C and an initial accuracy of ±2 mV. Sleep mode reduces supply current to less than 15 μA. Test pins are provided for factory calibration and must remain unconnected. Short-circuit protection is included.
IC VREF SERIES 0.1% 8SOIC Product overview: REF195FS from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF195FS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF195FS |
| Product Name | Precision Voltage Reference IC |
| Type | Series |