The REF194ESZ is a precision micropower, low dropout voltage reference with a nominal output voltage of 4.50 V, available in an 8-lead SOIC package. It operates over the extended industrial temperature range of −40°C to +85°C, consuming a maximum supply current of 45 μA and reducing to 15 μA in sleep mode. The device provides a maximum temperature coefficient of 5 ppm/°C and initial accuracy of ±2 mV, with load regulation of 4 ppm/mA and line regulation of 4 ppm/V. Test pins 1 and 5 are factory-calibrated and must remain unconnected. Short-circuit protection is included. The part is RoHS compliant.
IC VREF SERIES 0.04% 8SOIC Product overview: REF194ESZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF194ESZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF194ESZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |