The REF193 is a precision micropower, low dropout voltage reference providing a stable 3.00 V output, designed for portable instruments, ADCs, DACs, and solar-powered applications. It is housed in an 8-lead SOIC package and operates over the extended industrial temperature range of −40°C to +85°C. The device consumes less than 45 μA of supply current and offers an initial accuracy of ±2 mV maximum and a temperature coefficient of 5 ppm/°C maximum. Sleep mode reduces current to 15 μA maximum. Output load regulation is 4 ppm/mA and line regulation is 4 ppm/V. Test pins are reserved for factory trimming and must remain unconnected.
IC VREF SERIES PREC 3V 8-SOIC / Voltage Reference IC V 8-SOIC Product overview: REF193GS from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF193GS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF193GS |
| Product Name | 3V SOIC Precision Voltage Reference IC |
| Package Type | Other; Tube |