The REF193GP is a precision micropower, low dropout voltage reference providing a stable 3.00 V output. It operates from supply voltages as low as 100 mV above the output and consumes a maximum supply current of 45 µA, reducing to 15 µA in sleep mode. The device is available in an 8-lead plastic DIP package and is specified over the extended industrial temperature range of -40°C to +85°C. Initial accuracy is ±20 mV maximum, with a maximum temperature coefficient of 25 ppm/°C. It features low line and load regulation, high output current capability of up to 30 mA, and includes short circuit protection. Test pins are reserved for factory use and must not be connected by the user.
3V VOLTAGE REFERENCE Product overview: REF193GP from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF193GP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF193GP |
| Product Name | 3V Precision Voltage Reference IC |
| Type | Series |