The REF192GSZ is a precision micropower, low dropout voltage reference IC with a nominal output voltage of 2.50 V, designed for applications such as portable instruments, ADCs, DACs, and solar-powered systems. It is packaged in an 8-lead SOIC_N (S-suffix) and operates over the extended industrial temperature range of −40°C to +85°C. The device draws a maximum supply current of 45 μA and reduces to 15 μA in sleep mode. It achieves an initial accuracy of ±2 mV maximum and a temperature coefficient of 5 ppm/°C maximum, with load regulation of 4 ppm/mA and line regulation of 4 ppm/V. Test pins are factory-trimmed and must remain unconnected. The part is RoHS compliant.
IC VREF SERIES 0.4% 8SOIC Product overview: REF192GSZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF192GSZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF192GSZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |