The REF192GSZ-REEL7 is a precision micropower, low dropout voltage reference from the REF19x series, providing a stable 2.50 V output. It is housed in an 8-lead SOIC_N package and operates over the extended industrial temperature range of -40°C to +85°C. The device consumes a maximum supply current of 45 μA and is specified with a maximum temperature coefficient of 5 ppm/°C and initial accuracy of ±2 mV. Sleep mode reduces supply current to less than 15 μA. Test pins are reserved for factory calibration and must remain unconnected. The part is RoHS compliant.
IC VREF SERIES 0.4% 8SOIC Product overview: REF192GSZ-REEL7 from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF192GSZ-REEL7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF192GSZ-REEL7 |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |