The REF192ESZ is a precision micropower, low dropout voltage reference IC with a nominal output voltage of 2.50 V. It is housed in an 8-lead SOIC_N package and operates over the extended industrial temperature range of −40°C to +85°C. The device offers a maximum temperature coefficient of 5 ppm/°C, initial accuracy of ±2 mV, supply current of 45 μA maximum, and sleep mode current of 15 μA maximum. Test pins are provided for factory calibration and must remain unconnected. Output current capability is up to 30 mA, with low line and load regulation of 4 ppm/V and 4 ppm/mA respectively. Short-circuit protection is integrated. The part is RoHS compliant.
IC VREF SERIES 0.08% 8SOIC Product overview: REF192ESZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF192ESZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF192ESZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |