The REF191ESZ is a precision micropower, low dropout voltage reference in an 8-lead SOIC package, designed for stable output voltage in portable instruments, ADCs, DACs, and solar-powered applications. It provides a nominal output voltage of 2.048 V with an initial accuracy of ±2 mV maximum, a temperature coefficient of 5 ppm/°C maximum, and operates from a supply voltage just 100 mV above the output. Supply current is less than 45 μA, dropping to 15 μA maximum in sleep mode. The device includes short-circuit protection and is specified over the extended industrial temperature range of −40°C to +85°C. Test pins 1 and 5 are factory-only and must remain unconnected.
IC VREF SERIES 0.1% 8SOIC Product overview: REF191ESZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF191ESZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF191ESZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |