The REF03GS is a 2.5 V precision voltage reference in an 8-lead SOIC package, designed for stable output under varying supply voltage, temperature, and load conditions. It operates from a 4.5 V to 33 V input supply with a maximum supply current of 1.4 mA. The output voltage has a maximum temperature coefficient of 50 ppm/°C, line regulation of 50 ppm/V, and load regulation of 100 ppm/mA. It is rated for the extended industrial temperature range of −40°C to +85°C. The device uses an improved band gap design for single-supply operation and is targeted at cost-sensitive applications.
IC VREF SERIES PREC 2.5V 8-SOIC / Voltage Reference IC V 8-SOIC Product overview: REF03GS from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF03GS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF03GS |
| Product Name | 2.5V SOIC Precision Voltage Reference IC |
| Package Type | Other; Tube |