The REF02Z is a precision voltage reference providing a 5.0 V output with ±0.3% initial accuracy and 8.5 ppm/°C maximum temperature coefficient. It operates from a 7.0 V to 36 V supply, draws 1.4 mA maximum quiescent current, and can source up to 10 mA load current. The device features a TRIM pin for output adjustment and a TEMP pin for temperature sensing. It is housed in an 8-lead CERDIP package. Long-term stability is 50 ppm after 1000 hours, and noise is 15 µV p-p from 0.1 Hz to 10 Hz. The REF02Z is rated for operation from −55°C to +125°C.
IC VREF SERIES 0.5% 8CERDIP Product overview: REF02Z from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02Z can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF02Z |
| Product Name | Precision Voltage Reference IC |
| Type | Series |