The REF02 series provides a 5.0 V precision voltage reference with a maximum initial accuracy of ±0.5% for H grade devices and ±0.3% for A and E grades, operating over a supply voltage range of 7.0 V to 36 V. It offers a maximum temperature coefficient of 8.5 ppm/°C for A and E grades and 25 ppm/°C for H grade, with a maximum quiescent current of 1.4 mA and a load current capability of 10 mA. The device is available in 8-lead SOIC, PDIP, CERDIP, and TO-99 packages, as well as a 20-terminal LCC for 883-grade variants. A TRIM pin enables ±3% output voltage adjustment, and a TEMP pin supports temperature sensing with a sensitivity of 1.96 mV/°C.
Voltage References +5V, +10V Precision Voltage References Product overview: REF02HSA+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V, +10V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, +5V, +10V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02HSA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF02HSA+T |
| Product Name | +5V +10V Precision Voltage Reference IC |
| Type | Series Precision References |