The REF02 is a 5 V precision voltage reference and temperature transducer in an 8-lead SOIC package, designed for stable reference voltage in applications such as ADCs, DACs, and portable instrumentation. It operates from a 7 V to 40 V supply, draws a maximum supply current of 1.4 mA, and provides a 10 mA load drive capability. The output voltage has a maximum tolerance of ±0.3% and a temperature stability of 8.5 ppm/°C. A temperature voltage output of 1.96 mV/°C is available, with noise limited to 15 µV p-p for SOIC packages. The device is short-circuit proof and requires no external components.
IC VREF SERIES PREC 5V 8-SOIC / Voltage Reference IC V 8-SOIC Product overview: REF02HS from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02HS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF02HS |
| Product Name | 5V SOIC Precision Voltage Reference IC |
| Package Type | Other; Tube |