The REF02HPZ is a precision voltage reference providing a 5.0 V output with ±0.5% initial accuracy and a maximum temperature coefficient of 25 ppm/°C over the −40°C to +85°C range. It operates from a 7.0 V to 36 V supply, draws a maximum quiescent current of 1.4 mA, and can source up to 10 mA. The device is housed in an 8-lead PDIP package and includes a TRIM pin for output adjustment and a TEMP pin for temperature sensing. It supports a 3% minimum adjustment range and has a noise level of 15 µV p-p typical from 0.1 Hz to 10 Hz. This part is RoHS compliant.
IC VREF SERIES 0.5% 8DIP Product overview: REF02HPZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02HPZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF02HPZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |