The REF-02H is a 5V precision voltage reference in an 8-lead TO-5 metal can package, operating from -55°C to 125°C. It provides an output voltage accuracy of ±0.3% with a typical temperature drift of 5ppm/°C and a maximum quiescent supply current of 1.4mA. The device supports an input voltage range of 7V to 40V and features a low output noise of 10μV P-P from 0.1Hz to 10Hz. Its output can be trimmed via an external resistor, and it includes a temperature output pin for proportional temperature sensing. Output voltage tolerance is specified as 4.975V to 5.025V at 25°C under no-load conditions. It is designed for applications including A/D and D/A converters, precision regulators, and bridge excitation.
IC VOLT REF 5V PREC TO-5-10 Product overview: REF02H from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02H can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF02H |
| Product Name | 5V Precision Voltage Reference IC |
| Package Type | Other; Bulk |