The REF-02EJ8 is a 5V precision voltage reference in an 8-lead Cerdip package, offering an output voltage accuracy of ±0.3% and a typical temperature drift of 5ppm/°C. It operates over a temperature range of 0°C to 70°C, with a quiescent supply current of 1.4mA max and output noise of 10μV P-P (0.1Hz to 10Hz). The device includes a temperature output pin providing a linear voltage proportional to absolute temperature. The package is rated for a maximum junction temperature of 150°C and has a thermal resistance from junction to ambient of 100°C/W.
IC VREF 5V 8CERDIP Product overview: REF02EJ8 from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02EJ8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF02EJ8 |
| Product Name | 5V Precision Voltage Reference IC |
| Package Type | Other; Tube |