The REF02 is a 5 V precision voltage reference and temperature transducer available in multiple packages including the 8-lead TO-99 (J-suffix). It provides a stable 5 V output with a tolerance of ±0.3% maximum, a temperature voltage output of 1.96 mV/°C, and noise of 20 µV p-p maximum for the J-package. Operating from 7 V to 40 V input, it draws less than 1.4 mA supply current and can source up to 10 mA load current. The output can be adjusted over ±6% while maintaining temperature stability of 8.5 ppm/°C maximum. It is short-circuit proof and requires no external components.
IC PREC VOLT REFERENCE 5V TO99-8 Product overview: REF02EJ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02EJ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF02EJ |
| Product Name | 5V Precision Voltage Reference IC |
| Package Type | Other; Bulk |