The REF-02DN8 is a precision 5V voltage reference in an 8-lead plastic DIP package, designed for applications requiring low drift and moderate accuracy. It operates over a temperature range of 0°C to 70°C with an output voltage tolerance of ±0.5% and a typical temperature drift of 5ppm/°C. The device has a quiescent supply current of 1.4mA max, line regulation of 0.01%/V max, and load regulation of 0.01%/mA max. It includes a temperature output pin for linear voltage proportional to absolute temperature. Output noise is 12μV P-P from 0.1Hz to 10Hz. Input voltage range is 7V to 40V. The package is compatible with standard DIP sockets and provides thermal performance specified at θJA = 130°C/W.
IC VREF SERIES 2% 8DIP Product overview: REF02DN8 from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02DN8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF02DN8 |
| Product Name | Precision Voltage Reference IC |
| Type | Series |