The REF02 series provides a precision 5.0 V voltage reference with ±0.3% maximum initial accuracy and 8.5 ppm/°C maximum temperature coefficient. It operates over supply voltages from 7.0 V to 36 V, draws a maximum supply current of 1.4 mA, and can source up to 10 mA load current. The device is available in 8-lead SOIC, PDIP, CERDIP, and TO-99 packages, with the REF02CSZ variant featuring a −40°C to +85°C operating range. Noise is 15 µV p-p typical from 0.1 Hz to 10 Hz. An external trim terminal enables ±3% output adjustment, and a temperature output function is available via the TEMP pin. Newer designs should use the ADR02 series for improved performance.
Voltage References +5V, +10V Precision Voltage References Product overview: REF02CSA+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V, +10V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, +5V, +10V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02CSA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF02CSA+ |
| Product Name | +5V +10V Precision Voltage Reference IC |
| Type | Series Precision References |