The REF02CP is a precision voltage reference IC providing a 5.0 V output with ±50 mV initial accuracy and a temperature coefficient of up to 65 ppm/°C over the −40°C to +85°C range. It operates from a 7.0 V to 36 V supply, draws a maximum quiescent current of 1.6 mA, and supports a load current of up to 8 mA. The device is housed in an 8-lead PDIP package and includes a TRIM terminal for output adjustment and a TEMP terminal for temperature sensing. It features a typical output noise of 15 µV p-p and a dropout voltage of 2 V.
IC VREF SERIES 1% 8DIP Product overview: REF02CP from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02CP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF02CP |
| Product Name | Precision Voltage Reference IC |
| Type | Series |