The REF02AZ/883C is a 5.0 V precision voltage reference in an 8-lead CERDIP package, designed for high-reliability applications. It offers an initial accuracy of ±15 mV, a temperature coefficient of 8.5 ppm/°C maximum over the temperature range of −55°C to +125°C, and a maximum supply current of 1.4 mA. The device supports a supply voltage range of 7.0 V to 36 V and can source up to 10 mA of load current. It features low output noise of 15 µV p-p (0.1 Hz to 10 Hz) and includes a trim terminal for fine output adjustment. The package is qualified to military standard 883.
IC VREF 5V 8CERDIP Product overview: REF02AZ/883C from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02AZ/883C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF02AZ/883C |
| Product Name | 5V Precision Voltage Reference IC |
| Package Type | Other; Tube |