The REF-02AJ8 is a 5V precision voltage reference in an 8-lead Cerdip package, designed for stable output voltage in applications requiring low drift and moderate accuracy. It operates over a temperature range of -55°C to 125°C with a typical temperature coefficient of 5ppm/°C and an output voltage accuracy of ±0.3%. The device includes a temperature output pin for linear voltage proportional to absolute temperature. Maximum supply current is 1.4mA, and it supports input voltage ranges from 7V to 40V. Output noise is 12μV P-P over 0.1Hz to 10Hz, with load regulation of 0.001% per mA. The part is pin-compatible with higher-performance references like the LT1019.
IC VREF 5V 8CERDIP Product overview: REF02AJ8 from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02AJ8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF02AJ8 |
| Product Name | 5V Precision Voltage Reference IC |
| Package Type | Other; Tube |