The REF02AJ/883C is a 5.0 V precision voltage reference IC in an 8-pin TO-99 package, designed for stable output under varying supply voltage, temperature, and load conditions. It offers ±15 mV initial accuracy and a maximum temperature coefficient of 8.5 ppm/°C over the −55°C to +125°C operating range. The device supports a supply voltage range of 7.0 V to 36 V, provides up to 10 mA load current, and draws a maximum quiescent current of 1.4 mA. It features a trim terminal for output adjustment and a temperature output terminal for sensing. The part meets 883 military-grade standards for high-reliability applications.
IC VREF 5V PREC TO99-8 Product overview: REF02AJ/883C from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02AJ/883C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF02AJ/883C |
| Product Name | 5V Precision Voltage Reference IC |
| Package Type | Other; Tube |