The REF-02AH is a 5V precision voltage reference in an 8-lead TO-5 metal can package, designed for applications requiring low drift and moderate accuracy. It operates over a temperature range of -55°C to 125°C with a typical temperature coefficient of 5ppm/°C and an output voltage tolerance of ±0.3%. The device has a quiescent supply current of 1.4mA max and includes an output adjustment range of ±3% with a 10kΩ resistor. Noise is specified at 10μV P-P from 0.1Hz to 10Hz. The input voltage range is 7V to 40V, and the output can source up to 20mA. Pin 3 is not connected on this variant. It is pin-compatible with higher-performance references such as the LT1019.
IC VOLT REF 5V PREC TO-5-10 Product overview: REF02AH from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02AH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF02AH |
| Product Name | 5V Precision Voltage Reference IC |
| Package Type | Other; Bulk |