The REF01J is a 10V precision voltage reference in a TO-99 metal can package, operating over a temperature range of -55°C to +125°C with a maximum temperature coefficient of 25 ppm/°C and an initial output voltage error of ±50 mV. It supports single-supply operation from 13V to 33V, draws a maximum quiescent current of 1.4 mA, and includes a trim terminal for output adjustment within ±3% with minimal impact on temperature stability. The device is short-circuit protected and provides a 10V output with low noise and high stability for precision analog applications.
10V VOLTAGE REFERENCE Product overview: REF01J from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF01J can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF01J |
| Product Name | 10V Precision Voltage Reference IC |
| Type | Series |