The REF01HSA+ is a precision 10.0 V voltage reference in an 8-lead SOIC package, offering ±0.5% initial accuracy and 8.5 ppm/°C maximum temperature coefficient over a −40°C to +85°C range. It supports a supply voltage range of 12 V to 36 V, draws a maximum quiescent current of 1.4 mA, and can source up to 10 mA of load current. The device features a trim terminal for output voltage adjustment and a temperature output pin for approximate temperature sensing. Noise is specified at 30 µV p-p typical (0.1 Hz to 10 Hz) for the SOIC package. It is RoHS compliant and designed for high-stability applications including precision data systems and industrial instrumentation.
Voltage References +5V, +10V Precision Voltage References Product overview: REF01HSA+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V, +10V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, +5V, +10V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF01HSA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF01HSA+ |
| Product Name | +5V +10V Precision Voltage Reference IC |
| Type | Series Precision References |