The REF01HPZ is a precision 10.0 V voltage reference housed in an 8-lead PDIP package, designed for stable output under varying supply voltage, temperature, and load conditions. It offers an initial accuracy of ±50 mV (±0.5%) and a temperature coefficient of 25 ppm/°C maximum over the −40°C to +85°C range. The device supports a supply voltage range of 12 V to 36 V and can source up to 10 mA of load current. It includes a TRIM terminal for output adjustment and a TEMP terminal for temperature sensing with a sensitivity of 1.96 mV/°C. Noise is specified at 30 µV p-p typical (0.1 Hz to 10 Hz).
IC VREF SERIES 0.5% 8DIP Product overview: REF01HPZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF01HPZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF01HPZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |