The REF01EZ is a precision 10.0 V voltage reference in an 8-lead CERDIP package, offering ±0.3% initial accuracy and a temperature coefficient of 8.5 ppm/°C maximum over the -40°C to +85°C range. It operates from a 12 V to 36 V supply, draws a maximum quiescent current of 1.4 mA, and provides a 10 mA load capability. The device includes a TRIM terminal for output adjustment and a TEMP terminal for temperature sensing, with a noise level of 30 µV p-p typical from 0.1 Hz to 10 Hz. It is RoHS compliant.
IC VREF SERIES 0.3% 8CERDIP Product overview: REF01EZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF01EZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF01EZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |