The REF01CZ is a 10V precision voltage reference in a hermetic DIP package, operating over a 0°C to +70°C temperature range. It has a maximum temperature coefficient of 65 ppm/°C and an initial output voltage error of ±100 mV. The device supports a single-supply input range of 13V to 30V, draws a maximum quiescent current of 1.6 mA, and provides a 10V output adjustable by ±3.3% via an external resistor. It includes short-circuit protection and a turn-on settling time of 400 µs. The output noise is 25 to 35 µVp-p from 0.1 Hz to 10 Hz.
REF01 10V PRECISION VOLTAGE REFE Product overview: REF01CZ from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF01CZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF01CZ |
| Product Name | 10V Precision Voltage Reference IC |
| Package Type | Other; Bulk |