The REF01CSZ is a precision voltage reference providing a 10.0 V output with ±0.3% initial accuracy and a maximum temperature coefficient of 65 ppm/°C over the −40°C to +85°C range. It operates from a 12 V to 36 V supply, draws a maximum quiescent current of 1.4 mA, and can source up to 10 mA load current. The device is housed in an 8-lead SOIC package and includes a TRIM terminal for output adjustment and a TEMP terminal for temperature sensing. Output noise is 30 µV p-p typical over 0.1 Hz to 10 Hz.
Voltage References +5V, +10V Precision Voltage References Product overview: REF01CSA+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V, +10V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, +5V, +10V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF01CSA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF01CSA+ |
| Product Name | +5V +10V Precision Voltage Reference IC |
| Type | Series Precision References |