The REF01 series provides a precision 10.0 V voltage reference with a maximum output accuracy of ±0.3% for A and E grades, ±0.5% for H grades, and ±1.0% for C grades. It operates over a supply voltage range of 12 V to 36 V, with a maximum quiescent current of 1.4 mA for A, E, and H grades and 1.6 mA for C grades. The device offers a maximum temperature coefficient of 8.5 ppm/°C for A and E grades and 65 ppm/°C for C grades, depending on package. It supports a 10 mA load current and features a temperature sensor output with 1.96 mV/°C sensitivity. Available packages include 8-lead SOIC, PDIP, CERDIP, TO-99, and 20-terminal LCC. The REF01CSZ variant, which matches the part number suffix, is offered in an 8-lead SOIC_N package with a -40°C to +85°C temperature range and is RoHS compliant.
Voltage References +5V, +10V Precision Voltage References Product overview: REF01CSA+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V, +10V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, +5V, +10V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF01CSA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF01CSA+T |
| Product Name | +5V +10V Precision Voltage Reference IC |
| Type | Series Precision References |