The REF01 series provides a precision 10.0 V voltage reference with maximum output accuracy of ±0.3% and temperature stability of 8.5 ppm/°C maximum. It operates from a 12 V to 36 V supply, draws a maximum quiescent current of 1.4 mA, and can source up to 10 mA load current. The device is available in 8-lead SOIC, PDIP, CERDIP, and TO-99 packages, with a typical output noise of 30 µV p-p from 0.1 Hz to 10 Hz. It includes a TEMP pin for temperature sensing and a TRIM pin for fine output adjustment.
Voltage References +5V, +10V Precision Voltage References Product overview: REF01CESA+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +5V, +10V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, +5V, +10V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF01CESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF01CESA+ |
| Product Name | +5V +10V Precision Voltage Reference IC |
| Type | Series Precision References |