The NJM432SU is an adjustable precision shunt regulator with an output voltage range from 2.495V to 36V, secured by a 2.495±1.8% reference voltage. It is packaged in SOT-89-3 and supports a cathode current from 0.7 to 100 mA, with an operating temperature range of -40°C to +125°C. Power dissipation is rated up to 625 mW on a 2-layer board and 1300 mW on a 4-layer board. The device uses bipolar technology and features a typical dynamic impedance of 0.2 Ω. The pin configuration differs from the NJM431SU, with the reference input on pin 3 and anode on pin 2.
IC VREF SHUNT ADJ SOT89-3 Product overview: NJM432SU-TE1 from Nisshinbo Micro Devices is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NJM432SU-TE1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-NJM432SU-TE1 |
| Product Name | SOT89 Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt |