The NJM431 is a three-terminal adjustable shunt regulator capable of output voltages from 2.5V to 36V, set by external resistors. It is available in DIP8, DMP8, and SOT-89 packages, with power dissipation ratings of 700mW, 300mW, and 350mW respectively. Operating cathode current ranges from 1mA to 100mA, with a typical dynamic impedance of 0.2Ω. The device operates over a temperature range of -40°C to +85°C and features a reference voltage tolerance of 2440mV to 2550mV at 25°C. Cathode voltage is limited to 37V maximum.
Voltage References Adj Precision Shunt Product overview: NJM431E-TE1 from Nisshinbo Micro Devices is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NJM431E-TE1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-NJM431E-TE1 |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt Adjustable Precision References |