The NJM431D is a 3-terminal adjustable shunt regulator housed in an 8-pin DIP package, designed to provide a stable reference voltage between 2.5V and 36V using external resistors. It supports a cathode current range of 1mA to 100mA and features a typical dynamic output impedance of 0.2Ω. Operating temperature ranges from -40°C to +85°C, with a maximum power dissipation of 700mW. The reference voltage is specified at 2440mV to 2550mV at 25°C with 10mA cathode current, and load regulation is typically 0.1%.
IC VREF SHUNT ADJ 2.2% 8DIP Product overview: NJM431D from Nisshinbo Micro Devices is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NJM431D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-NJM431D |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt |