The NJM2146BD is a voltage and current control IC fabricated with bipolar technology, integrating a low-offset operational amplifier and a 1.5V±1% precision voltage reference for battery charging and switching regulator control applications. It operates from 2.5V to 18V supply voltage with a maximum operating current of 3mA and supports a PC terminal current up to 60mA. The device is housed in a DIP8 package and functions within an operating temperature range of -40°C to 85°C. Its internal voltage reference exhibits a load regulation of up to 30mV across 0 to 5mA output current.
Voltage References Voltage and Current Product overview: NJM2146BD from Nisshinbo Micro Devices is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NJM2146BD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-NJM2146BD |
| Product Name | Precision Voltage Reference IC |
| Package Type | Other; Tube |