The MX584JN is a pin-programmable precision voltage reference offering +10.0V, +7.5V, +5.0V, and +2.5V outputs with ±30mV tolerance and a maximum temperature coefficient of 30ppm/°C. It operates from a 4.5V to 30V input supply, provides up to 10mA output current, and includes a STROBE input for power-down mode. The device is available in an 8-lead plastic DIP package and requires no external components for its standard outputs. Quiescent current is 750µA when enabled and drops to 100µA in shutdown. It is rated for commercial temperature range 0°C to +70°C.
VOLTAGE REFERENCE Product overview: MX584JN from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MX584JN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MX584JN |
| Product Name | Precision Voltage Reference IC |
| Type | Series |