The MAX876AESA+ is a precision 10V voltage reference in an 8-pin SO package, designed for low-power, high-accuracy applications such as 12-bit data-acquisition systems. It operates from a +4.5V to +18V supply, draws a maximum quiescent current of 550 µA at +25°C, and provides a 10mA sourcing capability with 2mA sinking capability. The device has an initial accuracy of ±0.03%, a maximum temperature coefficient of 7 ppm/°C, line regulation of 4 ppm/V, and load regulation of 15 ppm/mA. Output noise is 18 µV peak-to-peak from 0.1Hz to 10Hz and 29 µV RMS from 10Hz to 1kHz. A TEMP pin outputs a voltage proportional to temperature with 2.1 mV/°C sensitivity. The TRIM pin allows ±6% adjustment of the output voltage. It is specified for operation from -40°C to +85°C.
Voltage References Low-Power, Low-Drift, +2.5V/+5V/+10V Pre Product overview: MAX876AESA+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, +2.5V, +5V, +10V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, +2.5V, +5V, +10V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX876AESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX876AESA+ |
| Product Name | Low-Power +2.5V +5V +10V Precision Voltage Reference IC |
| Type | Series Precision References |