The MAX876AESA+ is a precision 10V voltage reference with 0.03% initial accuracy and a maximum temperature coefficient of 7 ppm/°C, designed for low-power 12-bit data-acquisition systems. It operates from a +4.5V to +18V supply, sources up to 10mA, and sinks 2mA, with a quiescent current of 320μA to 550μA at +25°C. Noise is 18μVp-p (0.1Hz to 10Hz) and 29μVRMS (10Hz to 1kHz). A TEMP pin outputs 630mV at +25°C with 2.1mV/°C sensitivity for temperature compensation. The device is housed in an 8-pin SO package measuring 4.8mm to 5.0mm in length and 3.8mm to 4.0mm in width.
Voltage References Low-Power, Low-Drift, +2.5V/+5V/+10V Pre Product overview: MAX876AESA+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, +2.5V, +5V, +10V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, +2.5V, +5V, +10V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX876AESA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX876AESA+T |
| Product Name | Low-Power +2.5V +5V +10V Precision Voltage Reference IC |
| Type | Series Precision References |