The MAX875BESA+ is a precision 5V voltage reference in an 8-pin SO package, designed for low-power, high-accuracy applications. It offers a nominal output of 5.000V with ±0.06% initial accuracy and a maximum temperature coefficient of 20 ppm/°C. Operating from 7V to 18V, it draws 320μA to 700μA quiescent current and can source 10mA while sinking 1mA. Output noise is 9μVP-P (0.1Hz to 10Hz) and 14.5μVRMS (10Hz to 1kHz). Load regulation is 20 ppm/mA maximum, and line regulation is 6 ppm/V maximum. A TEMP pin outputs 630mV at +25°C with 2.1 mV/°C sensitivity. The package measures 4.80mm to 5.00mm wide and 3.80mm to 4.00mm between leads, with a height of 1.35mm to 1.75mm. It operates from -40°C to +85°C and is lead-free.
Voltage References Low-Power, Low-Drift, +2.5V/+5V/+10V Pre Product overview: MAX875BESA+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, +2.5V, +5V, +10V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, +2.5V, +5V, +10V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX875BESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX875BESA+ |
| Product Name | Low-Power +2.5V +5V +10V Precision Voltage Reference IC |
| Type | Series Precision References |