The MAX875B series provides a 5.000V precision voltage reference with ±0.06% initial accuracy and a maximum temperature coefficient of 20 ppm/°C. It operates from a supply voltage of 7V to 18V, draws a quiescent current of 320 µA to 700 µA over the -40°C to +85°C range, and can source up to 10 mA or sink 1 mA. The device features a trim pin for ±300 mV output adjustment, low output noise of 14.5 µVRMS (10 Hz to 1 kHz), and a temperature-proporti
IC VREF SERIES 0.06% 8DIP Product overview: MAX875BCPA from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX875BCPA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX875BCPA |
| Product Name | Precision Voltage Reference IC |
| Type | Series |