The MAX872ESA is a 2.5V precision voltage reference with 0.2% initial accuracy and a maximum 10µA supply current, designed for battery-powered applications. It operates from 2.7V to 20V with a 200mV dropout voltage and supports ±500µA sourcing and sinking. Its output voltage drift is no more than 40ppm/°C over the -40°C to +85°C temperature range. The device is housed in an 8-pin SO package. It is not recommended for new designs.
IC VREF SERIES 0.48% 8SOIC Product overview: MAX872ESA from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX872ESA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX872ESA |
| Product Name | Precision Voltage Reference IC |
| Type | Series |