The MAX8515AEXK-T is a shunt regulator designed for voltage regulation and overvoltage protection in isolated DC-to-DC converters with output voltages as low as 0.6V. It operates from an input voltage range of 1.7V to 28V and can sink up to 20mA at output voltages between 0.2V and 18V. The device has an initial output accuracy of 0.5% at +25°C and 1% accuracy from -40°C to +85°C, with a dynamic output impedance of 0.2Ω. It is housed in a 5-pin SC70 package measuring 2.0mm × 2.1mm and is specified for operation over the extended temperature range of -40°C to +85°C.
IC VREF SHUNT ADJ 0.5% SC70-5 Product overview: MAX8515AEXK from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX8515AEXK can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX8515AEXK |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt |