The MAX8515AEXK-T is a shunt regulator designed for precision voltage regulation and overvoltage protection in isolated DC-to-DC converters with output voltages as low as 0.6V. It features a 0.6V ±0.5% initial accuracy at +25°C and ±1% accuracy from -40°C to +85°C. The device operates with an input voltage range of 1.7V to 28V and can shunt up to 20mA at output voltages as low as 0.2V. It has a dynamic output impedance of 0.2Ω and is available in a 5-pin SC70 package measuring 2.0mm × 2.1mm. The regulator directly drives optocouplers and can be used to design low-dropout linear regulators with an external NPN transistor.
Voltage References Wide-Input 0.6V Shunt Regulators for Iso Product overview: MAX8515AEXK+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 0.6V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX8515AEXK+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX8515AEXK+T |
| Product Name | 0.6V Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt References |